Prices starting from US$3.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.53 |
580
|
Buy Now | |
Heilind Electronics | US$4.62 |
29,043
|
Buy Now | |
Heilind Electronics Asia | US$4.62 |
1,181
|
Buy Now | |
Newark Electronics | US$3.92 |
579
|
Buy Now | |
TE Store | US$6.20 |
512
|
Buy Now | |
element14 | US$3.36 |
157
|
Buy Now | |
Farnell | US$3.74 |
157
|
Buy Now | |
Distrelec | US$4.77 |
35
|
Buy Now | |
RS Americas | US$10.78 |
15
|
Buy Now | |
Future Electronics | US$3.65 |
-
|
Buy Now | |
Avnet America | US$4.57 |
-
|
Buy Now | |
Carlton-Bates | US$2,770.68 |
-
|
Buy Now |
Color | Orange |
---|---|
Splice Features | Standard |
Splice Material | Nickel |
Plating Material | Unplated |
Weight per Piece | 1.894g |
Terminal & Splice Type | Splice |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Barrel Inside Diameter | 3.28mm, .129in |
Outside Diameter | 5.74mm, .226in |
Overall Length | .567in, 14.402mm |
Material Thickness | .039in, .991mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Style Code | A |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 649°C, 1200°F |
SPLICE,SOLIS BUTT HT 12-10 | Heilind Electronics |
Butt splice,STRATO-THERM,649°C,12-10 AW | RS |
Terminal, Butt Splice, 12-10Awg | Newark Electronics |
SPLICE,SOLIS BUTT HT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 323696 | Internal Number: 323696 | TE Connectivity | TE Store |
TERMINAL, BUTT SPLICE, 12-10AWG | element14 |
TE Connectivity - AMP SplicesSPLICESOLIS BUTT HT 12-10 | Distrelec |
Splice, Solis Butt Ht 12-10 | TE Connectivity 323696 | RS Americas |
Splice Not Sealed Butt Type Standard Solistrand STRATO-THERM | Future Electronics |
Splice Terminal 10-12AWG 14.4mm 5.74mm Loose Piece | Avnet America |
Butt Splice, 12 - 10 AWG, 0.567 in. L, Orange, Non-Insulated, 500 Loose Piece | Carlton-Bates |
Where can I find additional details, specifications and documents for a 323696?
Additional datasheets, footprints and schematics for 323696 are listed on our Part Details page. You can also find images and similar parts to 323696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323696 fall under?
The 323696 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323696 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323696 you can contact the distributor directly for product support, shipping queries etc.
Is the 323696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323696 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and TE Store have stock available or on a lead time for 323696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323696 often in real-time on the comparison pages.
What if I can't find stock of 323696?
You can fill out our help required form which you can use to request a quote for 323696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.