Prices starting from US$1.76
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.79 |
2,540
|
Buy Now | |
Heilind Electronics | US$4.81 |
9,828
|
Buy Now | |
Newark Electronics | US$5.27 |
3,449
|
Buy Now | |
element14 | US$3.50 |
3,449
|
Buy Now | |
Farnell | US$4.60 |
3,449
|
Buy Now | |
Heilind Electronics Asia | US$4.81 |
2,948
|
Buy Now | |
RS Americas | US$3.04 |
1,019
|
Buy Now | |
Electro Enterprises | US$2.08 |
880
|
Buy Now | |
Rapid Electronics | US$2.53 |
785
|
Buy Now | |
Distrelec | US$4.29 |
785
|
Buy Now | |
TE Store | US$6.45 |
477
|
Buy Now | |
Transfer Multisort Elektronik | US$3.82 |
250
|
Buy Now | |
Carlton-Bates | - |
248
|
Buy Now | |
Future Electronics | US$4.16 |
-
|
Buy Now | |
Avnet America | US$2.19 |
-
|
Buy Now | |
Boersig | US$4.12 |
-
|
Buy Now | |
TTI Europe | US$1.76 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Inspection Slot | No |
Weight per Piece | 1.363g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 18.77mm, .739in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 649°C, 1200°F |
TERMINAL,SOLIS R HT 12-10 10 | Heilind Electronics |
Ring Tongue Terminal, Strato-Therm Series, 10, M5, 10 Awg, 6 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 323680 | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP ORANGE | element14 |
Ring terminal, STRATO-THERM, 649°C, M5 | RS |
Ring Tongue Terminal, 10 to 12 AWG, Size 10, Closed Barrel, Solistrand Series | TE Connectivity 323680 | RS Americas |
TERMINAL SOLIS R HT 12-10 10 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HT 12-10 10 Terminals R | Distrelec |
TERMINAL,SOLIS R HT 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323680 | Internal Number: 323680 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 18.77mm 9.53mm Loose Piece | Avnet America |
TERMINAL SOLIS R HT 12 - 10 10 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323680?
Additional datasheets, footprints and schematics for 323680 are listed on our Part Details page. You can also find images and similar parts to 323680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323680 fall under?
The 323680 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323680 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323680 you can contact the distributor directly for product support, shipping queries etc.
Is the 323680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323680 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 323680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323680 often in real-time on the comparison pages.
What if I can't find stock of 323680?
You can fill out our help required form which you can use to request a quote for 323680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.