Prices starting from US$0.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.17 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.18 |
109,490
|
Buy Now | |
Heilind Electronics Asia | US$1.18 |
12,746
|
Buy Now | |
TE Store | US$3.67 |
11,916
|
Buy Now | |
Chip One Stop | US$0.60 |
8,000
|
Buy Now | |
Newark Electronics | US$1.47 |
482
|
Buy Now | |
Future Electronics | US$0.98 |
-
|
Buy Now | |
Avnet America | US$2.41 |
-
|
Buy Now | |
RS Americas | US$1.30 |
-
|
Buy Now | |
Boersig | US$2.38 |
-
|
Buy Now | |
Distrelec | US$2.82 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Splice Features | Standard |
---|---|
Color | Orange |
Splice Material | Nickel |
Weight per Piece | 1.099g |
Plating Material | Unplated |
Terminal & Splice Type | Splice |
Overall Length | .333in, 8.46mm |
Outside Diameter | 5.74mm, .226in |
Barrel Inside Diameter | .129in, 3.28mm |
Material Thickness | 1.07mm, .042in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Product Type | Splice |
Insulated | No |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Style Code | B |
Serrated | Yes |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 1200°F, 649°C |
SPLICE,SOLISTRAND PARA HT 12-10 | Heilind Electronics |
SPLICE,SOLIS PARA HT 12-10 Splice Type: Parallel Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Parallel Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 323672 | Internal Number: 323672 | TE Connectivity | TE Store |
Terminal, Parallel Splice, Crimp | Newark Electronics |
Parallel splice, STRATO-THERM, 649°C | RS |
Solistrand 12-10 AWG Non-Insulation Support Parallel Splice | Future Electronics |
Splice Terminal 10-12AWG 8.46mm 5.74mm Loose Piece | Avnet America |
SOLISTRAND SPLICE, SOLIS PARA HT 12-10 | TE Connectivity 323672 | RS Americas |
TE Connectivity - AMP SplicesSPLICESOLIS PARA HT 12-10 | Distrelec |
Where can I find additional details, specifications and documents for a 323672?
Additional datasheets, footprints and schematics for 323672 are listed on our Part Details page. You can also find images and similar parts to 323672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323672 fall under?
The 323672 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323672 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323672 you can contact the distributor directly for product support, shipping queries etc.
Is the 323672 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323672 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 323672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323672 often in real-time on the comparison pages.
What if I can't find stock of 323672?
You can fill out our help required form which you can use to request a quote for 323672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.