Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3234330001,
1192448-4 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.32
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.62
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Supplied Diameter | .25in, 6.4mm |
Compatible Cable Diameter | 2.3 – 5.5mm, .091 – .215in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 2.1mm, .083in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Wire Labels&Markers RPS-1K-16-10/2.0-4 | Rapid Electronics |
TE Connectivity Wire Labels & Markers RPS-1K-16-10/2.0-4 | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLEEVE 1/2 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 3234330001?
Additional datasheets, footprints and schematics for 3234330001 are listed on our Part Details page. You can also find images and similar parts to 3234330001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3234330001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3234330001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3234330001 fall under?
The 3234330001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3234330001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3234330001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3234330001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3234330001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 3234330001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3234330001 often in real-time on the comparison pages.
What if I can't find stock of 3234330001?
You can fill out our help required form which you can use to request a quote for 3234330001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.