Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
TE Store
from US$0.66
|
8,110
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
6,890
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
6,890
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .572g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 3.68mm, .145in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Overall Length | .574in, 14.58mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-084 |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 343°C, 649°F |
SOLIS R HR 22-16COM22-18MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323219 | Internal Number: 323219 | TE Connectivity | TE Store |
Terminals N/I-RING 22-16 #6 M3.5+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.65mm2 | Distrelec |
Solis R Hr 22-16Com22-18Mil 6 |Amp Te Connectivity 323219 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Nickel Loose Piece | Avnet America |
Solis R Hr 22-16Com22-18Mil 6 | TE Connectivity 323219 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 323219?
Additional datasheets, footprints and schematics for 323219 are listed on our Part Details page. You can also find images and similar parts to 323219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323219 fall under?
The 323219 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323219 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323219 you can contact the distributor directly for product support, shipping queries etc.
Is the 323219 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323219 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Powell Electronics and Newark Electronics have stock available or on a lead time for 323219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323219 often in real-time on the comparison pages.
What if I can't find stock of 323219?
You can fill out our help required form which you can use to request a quote for 323219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.