Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.57
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.15
|
2,368
in stock
|
Buy Now | |
Electro Enterprises
from US$1.84
|
2,000
in stock
|
Buy Now | |
TE Store
from US$4.03
|
1,356
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.15
|
710
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
element14
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 5.394g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Overall Length | 21.36mm, .8409in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .224in, 5.69mm |
Wire Size | 20800 – 33100CMA, 6AWG, 10.5 – 16.8mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Shape Description | RING-090 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 6 10 | Heilind Electronics |
TERMINAL,SOLIS FLAG R 6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 323196 | Internal Number: 323196 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Flag Terminal 6AWG 21.36mm 12.7mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323196?
Additional datasheets, footprints and schematics for 323196 are listed on our Part Details page. You can also find images and similar parts to 323196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323196 fall under?
The 323196 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323196 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323196 you can contact the distributor directly for product support, shipping queries etc.
Is the 323196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323196 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 323196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323196 often in real-time on the comparison pages.
What if I can't find stock of 323196?
You can fill out our help required form which you can use to request a quote for 323196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.