Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323180-0,
CH2329-000 |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.11
|
No stock
|
Buy Now | |
TE Store
from US$13.55
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
238
in stock
|
Buy Now | |
Electro Enterprises
from US$5.09
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$4.63
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
Boersig
from US$4.37
|
-
|
Buy Now | |
Distrelec
from US$5.17
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Weight per Piece | 25.581g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Overall Length | 1.9252in, 48.9mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Shape Description | RING-083 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Operating Temperature Range | 649°F, 343°C |
TERMINAL,SOLIS R HR 1/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 323180 | Internal Number: 323180 | Alias Number: AMP-0-0323180-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 1/0Awg | Newark Electronics |
Ring Tongue Terminal (1/0)AWG 48.9mm 20.5mm Nickel Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M10, 1/0 AWG | TE Connectivity 323180 | RS Americas |
TE Connectivity - AMP Ring Terminal 60.6mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Adapter, F Type Configuration | Carlton-Bates |
Where can I find additional details, specifications and documents for a 323180?
Additional datasheets, footprints and schematics for 323180 are listed on our Part Details page. You can also find images and similar parts to 323180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323180 fall under?
The 323180 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323180 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323180 you can contact the distributor directly for product support, shipping queries etc.
Is the 323180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323180 have stock available?
Authorised distributors including TE Store, Newark Electronics, Electro Enterprises, Chip One Stop and Avnet America have stock available or on a lead time for 323180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323180 often in real-time on the comparison pages.
What if I can't find stock of 323180?
You can fill out our help required form which you can use to request a quote for 323180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.