Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Weight per Piece | 11.351g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .39in, 9.91mm |
Wire Size | 4AWG, 33100 – 52600CMA, 16.8 – 26.7mm² |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.324in, 33.63mm |
Barrel Inside Diameter | 7.518mm, .296in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-084 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 649°F, 343°C |
TERMINAL,SOLIS R HR 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 323175 | Internal Number: 323175 | TE Connectivity | TE Store |
Ring Tongue Terminal 4AWG 33.63mm 15.88mm Nickel Loose Piece | Avnet America |
Terminal, inal, Solis R Hr 4 3/8 | TE Connectivity 323175 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Assembly Rg59 0457M Type F To Type F Pl-Pl/Gc Electronics |Gc Electronics 32-3175 | Newark Electronics |
Where can I find additional details, specifications and documents for a 323175?
Additional datasheets, footprints and schematics for 323175 are listed on our Part Details page. You can also find images and similar parts to 323175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323175 fall under?
The 323175 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323175 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323175 you can contact the distributor directly for product support, shipping queries etc.
Is the 323175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323175 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323175 often in real-time on the comparison pages.
What if I can't find stock of 323175?
You can fill out our help required form which you can use to request a quote for 323175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.