Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
TE Store
from US$2.96
|
363
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.616g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 4.369mm, .172in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Overall Length | 1.1681in, 29.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-084 |
Stud Size | 3/8 |
Operating Temperature Range | 343°C, 649°F |
TERMINAL,SOLIS R HR 8 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 323168 | Internal Number: 323168 | TE Connectivity | TE Store |
Terminal,solis R Hr 8 3/8 Rohs Compliant: Yes |Amp Te Connectivity 323168 | Newark Electronics |
Ring Tongue Terminal 8AWG Nickel Loose Piece | Avnet America |
Terminal, inal, Solis R Hr 8 3/8 | TE Connectivity 323168 | RS Americas |
Where can I find additional details, specifications and documents for a 323168?
Additional datasheets, footprints and schematics for 323168 are listed on our Part Details page. You can also find images and similar parts to 323168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323168 fall under?
The 323168 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323168 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323168 you can contact the distributor directly for product support, shipping queries etc.
Is the 323168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323168 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 323168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323168 often in real-time on the comparison pages.
What if I can't find stock of 323168?
You can fill out our help required form which you can use to request a quote for 323168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.