Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
9
in stock
|
Buy Now | |
element14
from US$1.89
|
1,925
in stock
|
Buy Now | |
Farnell
from US$1.91
|
1,925
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
1,045
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
302
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
302
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
302
in stock
|
Buy Now | |
Heilind Electronics
from US$2.16
|
216
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.16
|
72
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
Boersig
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$1.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 4.233g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 8AWG, 6.64 – 10.5mm² |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 1.074in, 27.28mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 8.33mm, .328in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M8, 5/16 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-084 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
RING TERM, M8, 5/16", 10.5MM2, 8AWG | element14 |
Ring Terminal, 10.5Mm2, 8Awg, M8 | Newark Electronics |
Terminals N/I-RING 08AWG #5/16 M8+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
STRATO-THERM, HR 8 5/16 NIPL | Heilind Electronics |
Ring terminal,STRATO-THERM,343°C,M8,8AW | RS |
Ring Tongue Terminal 8AWG 27.28mm 14.27mm Nickel Loose Piece | Avnet America |
Strato-Therm, Hr 8 5/16 Nipl | TE Connectivity 323167 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bucket Organizer |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Patch Cord, Coaxial | Carlton-Bates |
Where can I find additional details, specifications and documents for a 323167?
Additional datasheets, footprints and schematics for 323167 are listed on our Part Details page. You can also find images and similar parts to 323167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323167 fall under?
The 323167 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323167 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323167 you can contact the distributor directly for product support, shipping queries etc.
Is the 323167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323167 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 323167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323167 often in real-time on the comparison pages.
What if I can't find stock of 323167?
You can fill out our help required form which you can use to request a quote for 323167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.