Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323166-0,
CH2351-000 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
330
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,229
in stock
|
Buy Now | |
element14
from US$0.86
|
2,229
in stock
|
Buy Now | |
Farnell
from US$0.82
|
2,229
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Distrelec
from US$0.91
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 3.251g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | .9331in, 23.7mm |
Barrel Inside Diameter | .172in, 4.369mm |
Stud Diameter | .265in, 6.73mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M6 |
Sealable | No |
Shape Description | RING-084 |
Operating Temperature Range | 649°F, 343°C |
RING TONGUE TERMINAL AWG8 M6 | TTI Europe |
Terminal, Ring Tongue, 1/4", 8Awg Rohs Compliant: Yes |Amp Te Connectivity 323166 | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 8AWG | element14 |
Ring terminal Strato-Therm 8 AWG M6 | RS |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Nickel Loose Piece | Avnet America |
Terminal, Ring Tongue, Straight, Closed Barrel, Nickel Finish, 8 AWG, 0.265in St | TE Connectivity 323166 | RS Americas |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Patch Cord, Coaxial | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.5mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 323166?
Additional datasheets, footprints and schematics for 323166 are listed on our Part Details page. You can also find images and similar parts to 323166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323166 fall under?
The 323166 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323166 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323166 you can contact the distributor directly for product support, shipping queries etc.
Is the 323166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323166 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 323166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323166 often in real-time on the comparison pages.
What if I can't find stock of 323166?
You can fill out our help required form which you can use to request a quote for 323166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.