Prices starting from US$1.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.29 |
No stock
|
Buy Now | |
Newark Electronics | US$2.60 |
12,918
|
Buy Now | |
Rapid Electronics | US$2.07 |
12,918
|
Buy Now | |
Chip One Stop | US$1.66 |
12,918
|
Buy Now | |
Distrelec | US$1.86 |
12,918
|
Buy Now | |
Avnet America | US$2.08 |
-
|
Buy Now | |
RS Americas | US$2,628.57 |
-
|
Buy Now | |
Boersig | US$2.14 |
-
|
Buy Now | |
TE Store | US$4.34 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .985g |
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter | 2.032 – 3.302mm, .08 – .13in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | .8358in, 21.23mm |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-085 |
Insulated | No |
Sealable | No |
Stud Size | #10 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
Terminals Ring Hr 16-14Awg #10 Ring Hr 16-14Awg |Te Connectivity 323161 | Newark Electronics |
Terminals RING HR 16-14AWG #10 RING HR 16-14AWG | Rapid Electronics |
TE Connectivity - AMP DIAMOND GRIP Ring Terminal 2.62mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-16AWG 21.23mm 8.71mm Nickel Loose Piece | Avnet America |
Special Order: DIAMOND GRIP 16-14 HR R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 323161 | Internal Number: 323161 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323161?
Additional datasheets, footprints and schematics for 323161 are listed on our Part Details page. You can also find images and similar parts to 323161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323161 fall under?
The 323161 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323161 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323161 you can contact the distributor directly for product support, shipping queries etc.
Is the 323161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323161 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 323161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323161 often in real-time on the comparison pages.
What if I can't find stock of 323161?
You can fill out our help required form which you can use to request a quote for 323161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.