Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 1.298g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Wire Insulation Diameter | .051 – .11in, 1.3 – 2.8mm |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Overall Length | 26.7mm, 1.0512in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-085 |
Sealable | No |
Stud Size | M6 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 343°C, 649°F |
Dg 22-16Com 22-18Mil Hr R 1/4 Rohs Compliant: Yes |Amp Te Connectivity 323154 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 26.7mm 11.91mm Nickel Loose Piece | Avnet America |
Special Order: DG 22-16COM 22-18MIL HR R 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323154 | Internal Number: 323154 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Patch Cord, Coaxial | Carlton-Bates |
Where can I find additional details, specifications and documents for a 323154?
Additional datasheets, footprints and schematics for 323154 are listed on our Part Details page. You can also find images and similar parts to 323154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323154 fall under?
The 323154 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323154 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323154 you can contact the distributor directly for product support, shipping queries etc.
Is the 323154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323154 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 323154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323154 often in real-time on the comparison pages.
What if I can't find stock of 323154?
You can fill out our help required form which you can use to request a quote for 323154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.