Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Weight per Piece | 10g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .77in, 19.56mm |
Wire Insulation Diameter | .051 – .11in, 1.3 – 2.8mm |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-085 |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
DG 22-16COM 22-18MIL HR R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323153 | Internal Number: 323153 | TE Connectivity | TE Store |
323153 Rohs Compliant: Yes |Amp Te Connectivity 323153 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.56mm 7.14mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323153?
Additional datasheets, footprints and schematics for 323153 are listed on our Part Details page. You can also find images and similar parts to 323153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323153 fall under?
The 323153 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323153 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323153 you can contact the distributor directly for product support, shipping queries etc.
Is the 323153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323153 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 323153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323153 often in real-time on the comparison pages.
What if I can't find stock of 323153?
You can fill out our help required form which you can use to request a quote for 323153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.