Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .878g |
Plating Material | Gold |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Underplating Material | Nickel |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 1.3 – 2.8mm, .051 – .11in |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Overall Length | 19.56mm, .7701in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-085 |
Insulated | No |
Operating Temperature Range | 260°C, 500°F |
Dg 22-16Com 22-18Mil Hr Au R 8 |Amp Te Connectivity 323152-2 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.56mm 7.14mm Nickel Loose Piece | Avnet America |
DG 22-16COM 22-18MIL HR AU R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323152-2 | Internal Number: 323152-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323152-2?
Additional datasheets, footprints and schematics for 323152-2 are listed on our Part Details page. You can also find images and similar parts to 323152-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323152-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323152-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323152-2 fall under?
The 323152-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323152-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323152-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 323152-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323152-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 323152-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323152-2 often in real-time on the comparison pages.
What if I can't find stock of 323152-2?
You can fill out our help required form which you can use to request a quote for 323152-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.