Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
No stock
|
Buy Now | |
TE Store
from US$2.95
|
8,996
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Weight per Piece | .878g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .051 – .11in, 1.3 – 2.8mm |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .7701in, 19.56mm |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-085 |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Operating Temperature Range | 649°F, 343°C |
DG 22-16COM 22-18MIL HR R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323152 | Internal Number: 323152 | TE Connectivity | TE Store |
DG R HR 22-16 COMM 22-18 MIL 8 | TTI Europe |
Ring Tongue Terminal 16-22AWG 19.56mm 7.14mm Nickel Loose Piece | Avnet America |
Ring terminal, DG STRATO-THERM,343, M4 | RS |
Stud Size - Metric:M4 | Newark Electronics |
CONN RING CIRC 16-22AWG #8 CRIMP | Future Electronics |
Ring terminal, DG STRATO-THERM,343, M4 | TE Connectivity 323152 | RS Americas |
Where can I find additional details, specifications and documents for a 323152?
Additional datasheets, footprints and schematics for 323152 are listed on our Part Details page. You can also find images and similar parts to 323152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323152 fall under?
The 323152 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323152 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323152 you can contact the distributor directly for product support, shipping queries etc.
Is the 323152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323152 have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet America, RS and Newark Electronics have stock available or on a lead time for 323152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323152 often in real-time on the comparison pages.
What if I can't find stock of 323152?
You can fill out our help required form which you can use to request a quote for 323152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.