Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .723g |
---|---|
Plating Material | Copper, Gold |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter | .051 – .11in, 1.3 – 2.8mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | .6449in, 16.38mm |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-085 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Terminals Dg 22-16Com 22-18Mil Hr Au R 6 |Amp Te Connectivity 323151-1 | Newark Electronics |
Terminals DG 22-16COM 22-18MIL HR AU R 6 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 1.65mm2 | Distrelec |
Ring Tongue Terminal Gold Over Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323151-1?
Additional datasheets, footprints and schematics for 323151-1 are listed on our Part Details page. You can also find images and similar parts to 323151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323151-1 fall under?
The 323151-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323151-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 323151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323151-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 323151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323151-1 often in real-time on the comparison pages.
What if I can't find stock of 323151-1?
You can fill out our help required form which you can use to request a quote for 323151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.