Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
32,072
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
32,072
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
30,872
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
30,872
in stock
|
Buy Now | |
element14
from US$1.84
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.72
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .723g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter | .051 – .11in, 1.3 – 2.8mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | .6449in, 16.38mm |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-085 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Terminals N/I-Ring 22-16Awg #6 |Amp Te Connectivity 323151 | Newark Electronics |
Terminals N/I-RING 22-16AWG #6 | Rapid Electronics |
TE Connectivity - AMP DIAMOND GRIP Ring Terminal 1.65mm2 | Distrelec |
Ring terminal Stratotherm 22-16AWG M3.5 | RS |
Ring Tongue Terminal 16-22AWG 16.38mm 5.54mm Nickel Loose Piece | Avnet America |
DG STRATO-THERM Series Nickel Plated Crimp Ring Terminal, M3.5 Stud Size | TE Connectivity 323151 | RS Americas |
Where can I find additional details, specifications and documents for a 323151?
Additional datasheets, footprints and schematics for 323151 are listed on our Part Details page. You can also find images and similar parts to 323151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323151 fall under?
The 323151 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323151 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323151 you can contact the distributor directly for product support, shipping queries etc.
Is the 323151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323151 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 323151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323151 often in real-time on the comparison pages.
What if I can't find stock of 323151?
You can fill out our help required form which you can use to request a quote for 323151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.