32311 Hand & Workholding Tools by Wiha Tools

SCREWDRIVER W/ HOLDER MAGNETIC 6.35MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.61

Distributor Stock
Logo for RS
RS
from US$69.48
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$46.07
21
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$83.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$38.61
-
Buy Now
Logo for Farnell
Farnell
from US$57.41
-
Buy Now

Specifications

Drive Size - Metric 6.35mm
Blade Length -
Overall Length 130mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Wiha Screwdriver Handle, Angled, 1/4" x 130mm | Distrelec
SB 246-29 14Nm Offset Screwdriver | RS


32311 Connectors by Molex

QC 3P MP 12 14/3 SO ALUM.COUP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

QC 3P MP 12' 14/3 SO ALUM.COUP | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 32311?

Additional datasheets, footprints and schematics for 32311 are listed on our Part Details page. You can also find images and similar parts to 32311 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 32311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32311 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 32311 fall under?

The 32311 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.

Can I view similar or alternative parts?

You can view similar parts to 32311 when available in the Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 32311 you can contact the distributor directly for product support, shipping queries etc.

Is the 32311 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 32311 have stock available?

Authorised distributors including Distrelec, RS, Avnet America, RS Americas and Farnell have stock available or on a lead time for 32311.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 32311 often in real-time on the comparison pages.

What if I can't find stock of 32311?

You can fill out our help required form which you can use to request a quote for 32311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay