Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 1.43g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-085 |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Operating Temperature Range | 649°F, 343°C |
DIAMOND GRIP 12-10 HR R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323068 | Internal Number: 323068 | TE Connectivity | TE Store |
Diamond Grip 12-10 Hr R 10 |Amp Te Connectivity 323068 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323068?
Additional datasheets, footprints and schematics for 323068 are listed on our Part Details page. You can also find images and similar parts to 323068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323068 fall under?
The 323068 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323068 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323068 you can contact the distributor directly for product support, shipping queries etc.
Is the 323068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323068 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 323068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323068 often in real-time on the comparison pages.
What if I can't find stock of 323068?
You can fill out our help required form which you can use to request a quote for 323068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.