Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
3,960
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
6,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
4,439
in stock
|
Buy Now | |
element14
from US$0.72
|
4,439
in stock
|
Buy Now | |
Farnell
from US$0.76
|
4,439
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
1,518
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
150
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
TE Store
from US$2.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.43g |
---|---|
Plating Material | Nickel, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | .265in, 6.73mm |
Overall Length | 19.43mm, .765in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | M6, 1/4 |
Shape Description | RING-084 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 649°F, 343°C |
TERMINAL,SOLIS R HR 12-10 1/4 | Heilind Electronics |
Ring Tongue Terminal, Strato-Therm Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 323063 | Newark Electronics |
CRIMP TERMINAL, RING, 2.7-6.6XM6 | element14 |
Ring terminal, STRATO-THERM, 343°C, M6 | RS |
TE Connectivity Terminals N/I-RING 12-10 %231/4 M6 | Distrelec |
Terminals N/I-RING 12-10 #1/4 M6 | Rapid Electronics |
TERMINAL | Future Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Nickel Loose Piece | Avnet America |
STRATO-THERM Series Nickel Plated Crimp Ring Terminal, M6 Stud Size,12 to 10 AWG | TE Connectivity 323063 | RS Americas |
TERMINAL,SOLIS R HR 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323063 | Internal Number: 323063 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323063?
Additional datasheets, footprints and schematics for 323063 are listed on our Part Details page. You can also find images and similar parts to 323063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323063 fall under?
The 323063 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323063 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323063 you can contact the distributor directly for product support, shipping queries etc.
Is the 323063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323063 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 323063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323063 often in real-time on the comparison pages.
What if I can't find stock of 323063?
You can fill out our help required form which you can use to request a quote for 323063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.