Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.60 |
360
|
Buy Now | |
Avnet America | US$0.34 |
9,500
|
Buy Now | |
Rapid Electronics | US$0.46 |
8,704
|
Buy Now | |
Distrelec | US$0.43 |
7,765
|
Buy Now | |
Farnell | US$0.51 |
6,735
|
Buy Now | |
Newark Electronics | US$0.54 |
6,735
|
Buy Now | |
element14 | US$0.46 |
6,735
|
Buy Now | |
Chip One Stop | US$0.49 |
939
|
Buy Now | |
Heilind Electronics | US$0.54 |
612
|
Buy Now | |
Transfer Multisort Elektronik | US$0.43 |
490
|
Buy Now | |
Heilind Electronics Asia | US$0.54 |
137
|
Buy Now | |
TE Store | US$1.32 |
22
|
Buy Now | |
Future Electronics | US$0.42 |
-
|
Buy Now | |
RS Americas | US$0.58 |
-
|
Buy Now | |
Avnet Asia | US$0.26 |
-
|
Buy Now | |
Boersig | US$0.37 |
-
|
Buy Now | |
Carlton-Bates | US$0.33 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | 1.43g |
---|---|
Plating Material | Nickel, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 5mm, .197in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | 19.43mm, .765in |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | RING-084 |
Sealable | No |
Operating Temperature Range | 343°C, 649°F |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Nickel Loose Piece | Avnet America |
Terminals TERMINAL HR 12-10 10 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HR 12-10 10 Terminals T | Distrelec |
TERMINAL, RING TONGUE, #10, CRIMP | Farnell |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL,SOLIS R HR 12-10 10 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, STRATO-THERM, 343°C, M5 | RS |
TERMINAL,SOLIS R HR 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323062 | Internal Number: 323062 | TE Connectivity | TE Store |
TERMINAL | Future Electronics |
SOLIS STRATO-THERM TM, TERMINAL, SOLIS R HR 12-10 10 | TE Connectivity 323062 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323062?
Additional datasheets, footprints and schematics for 323062 are listed on our Part Details page. You can also find images and similar parts to 323062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323062 fall under?
The 323062 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323062 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323062 you can contact the distributor directly for product support, shipping queries etc.
Is the 323062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323062 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 323062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323062 often in real-time on the comparison pages.
What if I can't find stock of 323062?
You can fill out our help required form which you can use to request a quote for 323062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.