Plating Material | Nickel, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.512g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Overall Length | 19.43mm, .765in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-084 |
Operating Temperature Range | 343°C, 649°F |
Terminals N/I-Ring 12-10 #6M3.5 |Amp Te Connectivity 323060 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Nickel Loose Piece | Avnet America |
Terminal, inal, Solis R Hr 12-10 6 | TE Connectivity 323060 | RS Americas |
Where can I find additional details, specifications and documents for a 323060?
Additional datasheets, footprints and schematics for 323060 are listed on our Part Details page. You can also find images and similar parts to 323060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323060 fall under?
The 323060 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323060 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323060 you can contact the distributor directly for product support, shipping queries etc.
Is the 323060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323060 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 323060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323060 often in real-time on the comparison pages.
What if I can't find stock of 323060?
You can fill out our help required form which you can use to request a quote for 323060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.