Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .984g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 16.66mm, .656in |
Wire Size | 127 – 152mm², 22 – 16AWG, 231000 – 300000CMA |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .753in, 19.13mm |
Overall Length | .906in, 23.01mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | 5/8 |
Sealable | No |
Shape Description | RING-051 |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 66.09mm 36.45mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323050?
Additional datasheets, footprints and schematics for 323050 are listed on our Part Details page. You can also find images and similar parts to 323050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323050 fall under?
The 323050 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323050 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323050 you can contact the distributor directly for product support, shipping queries etc.
Is the 323050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323050 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for 323050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323050 often in real-time on the comparison pages.
What if I can't find stock of 323050?
You can fill out our help required form which you can use to request a quote for 323050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.