Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Solder Alloy | 95.5 3.8 0.7 Sn Ag Cu |
---|---|
Melting Temperature | 217°C |
Density | 7.5g/mm³ |
Weight - Metric | 1kg |
Weight - Imperial | 2.205lb |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5mm |
External Length / Height | 310mm |
External Width | 16mm |
Material Composition | Sn95.5Ag3.8Cu0.7 |
Standard | DIN EN 29453 |
Weight | 1kg |
SOLDER BAR, LEAD FREE, KILOBAR | element14 |
Where can I find additional details, specifications and documents for a 323048?
Additional datasheets, footprints and schematics for 323048 are listed on our Part Details page. You can also find images and similar parts to 323048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323048 fall under?
The 323048 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to 323048 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323048 you can contact the distributor directly for product support, shipping queries etc.
Is the 323048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323048 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for 323048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323048 often in real-time on the comparison pages.
What if I can't find stock of 323048?
You can fill out our help required form which you can use to request a quote for 323048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.