Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
7,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
7,990
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
7,990
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
6,000
in stock
|
Buy Now | |
TE Store
from US$1.16
|
136
in stock
|
Buy Now | |
Electro Enterprises
from US$0.68
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .984g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight, Offset |
Terminal & Splice Type | Offset Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 23.01mm, .906in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-060 |
Sealable | No |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TE Connectivity - AMP PIDG Ring Terminal 1.65mm2 | Distrelec |
PIDG, R Ofs 22-16Com22-18Mil 6 | TE Connectivity 323039 | RS Americas |
PIDG R OFS 22-16COM22-18MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Offset Ring Tongue Terminal | Part Number: 323039 | Internal Number: 323039 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp, Red Rohs Compliant: Yes |Amp Te Connectivity 323039 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 23.01mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323039?
Additional datasheets, footprints and schematics for 323039 are listed on our Part Details page. You can also find images and similar parts to 323039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323039 fall under?
The 323039 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323039 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323039 you can contact the distributor directly for product support, shipping queries etc.
Is the 323039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323039 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and TE Store have stock available or on a lead time for 323039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323039 often in real-time on the comparison pages.
What if I can't find stock of 323039?
You can fill out our help required form which you can use to request a quote for 323039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.