Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.57
|
24,757
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
12,936
in stock
|
Buy Now | |
Electro Enterprises
from US$0.43
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
3,018
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,925
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
787
in stock
|
Buy Now | |
element14
from US$0.45
|
787
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
750
in stock
|
Buy Now | |
TE Store
from US$0.80
|
307
in stock
|
Buy Now | |
Boersig
from US$0.34
|
134
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .014g |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Plating Material | Nickel |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Contact Plating Thickness | 300µin |
Overall Length | .301in, 7.65mm |
Material Thickness | .031in, .79mm |
Barrel Inside Diameter | 1.65mm, .065in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Outside Diameter | .141in, 3.58mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Serrated | Yes |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 650°F, 343°C |
SPLICE,SOLIS PARA HR 22-16 | Heilind Electronics |
Strato-ThermÔ Series Dual Wire Entry Non-insulated 22-16 AWG Closed Barrel | Future Electronics |
Terminals TERMINAL HR 12-10 10 | Rapid Electronics |
Terminal, Parallel Splice, 1.65Mm, Crimp | Newark Electronics |
TERMINAL, PARALLEL SPLICE, 1.65MM, CRIMP | element14 |
TE Connectivity - AMP SplicesSPLICESOLIS PARA HR 22-16 | Distrelec |
SPLICE,SOLIS PARA HR 22-16 Splice Type: Parallel Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 323030 | Internal Number: 323030 | TE Connectivity | TE Store |
Parallel splice, STRATO-THERM, 343°C | RS |
Splice Terminal 16-22AWG 7.65mm 3.58mm Nickel Loose Piece | Avnet America |
Parallel Wire Splice Connector, Nickel Plated 22 - 16 AWG | TE Connectivity 323030 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Product Range | STRATO-THERM Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 323030?
Additional datasheets, footprints and schematics for 323030 are listed on our Part Details page. You can also find images and similar parts to 323030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323030 fall under?
The 323030 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323030 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323030 you can contact the distributor directly for product support, shipping queries etc.
Is the 323030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323030 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Electro Enterprises, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 323030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323030 often in real-time on the comparison pages.
What if I can't find stock of 323030?
You can fill out our help required form which you can use to request a quote for 323030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.