323-50016 Part Information
Details for 323-50016 by HellermanTyton
Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 54.2100 |
3 | 52.6200 |
5 | 51.0200 |
13 | 49.4200 |
25 | 47.8300 |
50 | 46.2400 |
125 | 44.6400 |
Stock Information
Details
Part Downloads
Part Specifications
HEAT SHRINK TUBING, 75MM, 4 | 1, BLACK, PACK OF 2 4 STICKS |
Shrink Ratio | 4 |
I.D. Supplied - Imperial | 2.95" |
I.D. Supplied - Metric | 75mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 323-50016?
Additional datasheets, footprints and schematics for 323-50016 are listed in our Part Details tab. You can also find the 323-50016 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323-50016 in the Pricing & Inventory tab next to part details. You can view 323-50016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323-50016 fall under?
The 323-50016 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 323-50016 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323-50016 you can contact the distributor directly for product support, shipping queries etc.
Is the 323-50016 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 323-50016 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 323-50016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323-50016 often in real-time on the comparison pages.
What if I can't find stock of 323-50016?
You can fill out our help required form which you can use to request a quote for 323-50016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.