323-50015 Part Information

Details for 323-50015 by HellermanTyton

Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing

Part Downloads

Part Specifications

HEAT SHRINK TUBING, 63MM, 4 1, BLACK, PACK OF 2 4 STICKS
Shrink Ratio 4
I.D. Supplied - Imperial 2.48"
I.D. Supplied - Metric 63mm
Shrink Tubing / Boot Colour Black
Length - Imperial 4ft
Length - Metric 1.2m
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • HEAT SHRINK TUBING, 63MM, 4:1, BLACK, PACK OF 2 4 STICKS; Shrink Ratio:4:1; I.D. Supplied - Imperial:2.48"; I.D. Supplied - Metric:63mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 323-50015?

Additional datasheets, footprints and schematics for 323-50015 are listed in our Part Details tab. You can also find the 323-50015 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 323-50015 in the Pricing & Inventory tab next to part details. You can view 323-50015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 323-50015 fall under?

The 323-50015 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 323-50015 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 323-50015 you can contact the distributor directly for product support, shipping queries etc.

Is the 323-50015 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 323-50015 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 323-50015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 323-50015 often in real-time on the comparison pages.

What if I can't find stock of 323-50015?

You can fill out our help required form which you can use to request a quote for 323-50015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 323-50015

Loading...
Loading Results for 323-50015
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us