322A112-25-0 Cable by TE Connectivity

HEAT SHRINK BOOT T TRANSITION 18MM

Status: Unknown
Series: 322A112 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.94

Distributor Stock
Logo for RS
RS
from US$30.21
184
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$21.53
195
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$23.39
150
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$23.39
50
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$20.86
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.94
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.40
-
Buy Now
Logo for element14
element14
from US$27.43
-
Buy Now
Logo for Farnell
Farnell
from US$29.60
-
Buy Now
Logo for Electro Enterprises
Electro Enterprises
-
-
Buy Now

Specifications

Boot Configuration T Transition
I.D. Supplied - Imperial 0.26"
I.D. Supplied - Metric 6.6mm
Shrink Tubing / Boot Colour Black
Total Length - Imperial 2.06"
Total Length - Metric 52.3mm
I.D. Recovered Max - Imperial 0.12"
I.D. Recovered Max - Metric 3mm
Shrink Tubing / Boot Material Elastomer
Shrink Ratio -
Product Range 322A112 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

90 degree breakout 322A112-25-0 | RS
820057-000 | Heilind Electronics
322A112-25-0 | TTI Europe
Boot Configuration:T Transition | Newark Electronics
Cable Accessories Transition | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 322A112-25-0?

Additional datasheets, footprints and schematics for 322A112-25-0 are listed on our Part Details page. You can also find images and similar parts to 322A112-25-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 322A112-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322A112-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 322A112-25-0 fall under?

The 322A112-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 322A112-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 322A112-25-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 322A112-25-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 322A112-25-0 have stock available?

Authorised distributors including Powell Electronics, RS, Heilind Electronics, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 322A112-25-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 322A112-25-0 often in real-time on the comparison pages.

What if I can't find stock of 322A112-25-0?

You can fill out our help required form which you can use to request a quote for 322A112-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay