Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 28.331g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 2 |
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 12.802mm, .504in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 119500 – 150500CMA, 00AWG, 60.6 – 76.3mm² |
Tongue Thickness | .031in, .79mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-046 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,solis R 90Deg 2/0 3/8 Rohs Compliant: Yes |Amp Te Connectivity 322912 | Newark Electronics |
Ring Tongue Terminal (2/0)AWG 23.52mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 90DEG 2/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2/0 AWG 60.6 – 76.3 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 322912 | Internal Number: 322912 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322912?
Additional datasheets, footprints and schematics for 322912 are listed on our Part Details page. You can also find images and similar parts to 322912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322912 fall under?
The 322912 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322912 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322912 you can contact the distributor directly for product support, shipping queries etc.
Is the 322912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322912 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 322912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322912 often in real-time on the comparison pages.
What if I can't find stock of 322912?
You can fill out our help required form which you can use to request a quote for 322912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.