Status: | Unknown |
---|---|
Series: | Cushion Grip Screwdrivers |
RoHS: | Unknown |
Kit Contents | 15Pcs of T10/T15/T20/T25/T27/T30 1/8" 9/64" 5/32" 3/16" Hex #6/#8/#10/#12 Spanners & 1/4" Drive |
---|---|
Product Range | Cushion Grip Screwdrivers |
SVHC | No SVHC (15-Jan-2018) |
15-in-1 Multibit Screwdriver Set, Tamper | RS |
Screwdriver Set, Tamperproof, 15-In-1 | Newark Electronics |
SCREWDRIVER SET, TAMPERPROOF, 15-IN-1 | Farnell |
Kit Contents | 5x 1000V Rated Insulated Nut Drivers with 6mm, 7mm, 8mm, 9mm, 10mm Ergo Cushion Grips |
---|---|
RoHS Compliant | NA |
Nut Driver Set | RS Americas |
Where can I find additional details, specifications and documents for a 32291?
Additional datasheets, footprints and schematics for 32291 are listed on our Part Details page. You can also find images and similar parts to 32291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32291 fall under?
The 32291 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32291 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32291 you can contact the distributor directly for product support, shipping queries etc.
Is the 32291 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32291 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 32291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32291 often in real-time on the comparison pages.
What if I can't find stock of 32291?
You can fill out our help required form which you can use to request a quote for 32291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.