Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | Yes |
Weight per Piece | 1g |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | No |
Stud Size | M6 |
Shape Description | RING-091 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 90Deg 1/0 1/4 Rohs Compliant: Yes |Amp Te Connectivity 322905 | Newark Electronics |
Ring Tongue Terminal 1-(1/0)AWG Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 90DEG 1/0 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: M6 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 322905 | Internal Number: 322905 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322905?
Additional datasheets, footprints and schematics for 322905 are listed on our Part Details page. You can also find images and similar parts to 322905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322905 fall under?
The 322905 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322905 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322905 you can contact the distributor directly for product support, shipping queries etc.
Is the 322905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322905 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 322905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322905 often in real-time on the comparison pages.
What if I can't find stock of 322905?
You can fill out our help required form which you can use to request a quote for 322905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.