Plating Material | Unplated, Nickel |
---|---|
Inspection Slot | No |
Weight per Piece | .673g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 â 3260CMA, 22 â 16AWG, .26 â 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .621in, 15.77mm |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-054 |
Stud Size | M3.5, #6 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
CRIMP TERMINAL, RING, 0.25-1.6XM3.5 | Farnell |
Ring terminal, STRATO-THERM, 649°C, M3. | RS |
Crimp Terminal, Ring, 0.25-1.6Xm3.5 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Loose Piece | Avnet America |
Ring terminal, STRATO-THERM, 649oC, M3.5 | TE Connectivity 322872 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 322872?
Additional datasheets, footprints and schematics for 322872 are listed on our Part Details page. You can also find images and similar parts to 322872 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322872 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322872 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322872 fall under?
The 322872 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322872 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322872 you can contact the distributor directly for product support, shipping queries etc.
Is the 322872 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322872 have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Avnet America have stock available or on a lead time for 322872.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322872 often in real-time on the comparison pages.
What if I can't find stock of 322872?
You can fill out our help required form which you can use to request a quote for 322872 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.