Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.76
|
14
in stock
|
Buy Now | |
TE Store
from US$4.40
|
3,528
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$5.70
|
14
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
element14
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$2.65
|
-
|
Buy Now | |
Distrelec
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$2.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 14.791g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 8.33mm, .328in |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Overall Length | 38.79mm, 1.527in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-051 |
Support Style | Non - Insulation Support |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 2 5/16 90DEG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 322870-1 | Internal Number: 322870-1 | TE Connectivity | TE Store |
Terminals Terminal Solis R 2 5/16 90Deg |Amp Te Connectivity 322870-1 | Newark Electronics |
Terminals TERMINAL SOLIS R 2 5/16 90DEG | Rapid Electronics |
Ring Tongue Terminal 2AWG 38.79mm 15.87mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 322870-1?
Additional datasheets, footprints and schematics for 322870-1 are listed on our Part Details page. You can also find images and similar parts to 322870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322870-1 fall under?
The 322870-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322870-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 322870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322870-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 322870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322870-1 often in real-time on the comparison pages.
What if I can't find stock of 322870-1?
You can fill out our help required form which you can use to request a quote for 322870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.