Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Stripe Color | Blue |
Weight per Piece | 1.229g |
Terminal Angle | Straight |
Terminal Orientation | Flag |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .695in, 17.65mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Terminal Features | Slotted |
Insulated | Yes |
Shape Description | SPADE-037 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminals Dg 22-16Com 22-18Mil Hr R 1/4 |Amp Te Connectivity 322834 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 18.82mm 17.65mm Tin Loose Piece | Avnet America |
Terminal, Pi Flag Spd 16-14 10 | TE Connectivity 322834 | RS Americas |
Special Order: TERMINAL,PI FLAG SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 322834 | Internal Number: 322834 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322834?
Additional datasheets, footprints and schematics for 322834 are listed on our Part Details page. You can also find images and similar parts to 322834 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322834 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322834 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322834 fall under?
The 322834 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322834 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322834 you can contact the distributor directly for product support, shipping queries etc.
Is the 322834 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322834 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 322834.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322834 often in real-time on the comparison pages.
What if I can't find stock of 322834?
You can fill out our help required form which you can use to request a quote for 322834 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.