Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
970
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
970
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
970
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
970
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
TE Store
from US$4.47
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Splice Features | Strap |
Plating Material | Nickel |
Weight per Piece | 1.345g |
Terminal & Splice Type | Splice |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
High Temperature Rating | 650°F, 343°C |
Terminals Butt Strap Hr 16-14 |Amp Te Connectivity 322825 | Newark Electronics |
Terminals BUTT STRAP HR 16-14 | Rapid Electronics |
TE Connectivity - AMP SplicesDIAMOND GRIP 16-14 HR BUTT | Distrelec |
Splices Terminal 14-16AWG Nickel Loose Piece | Avnet America |
Special Order: DIAMOND GRIP 16-14 HR BUTT Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.04 – 2.62 mm² | Electrical Wire Splice | Part Number: 322825 | Internal Number: 322825 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322825?
Additional datasheets, footprints and schematics for 322825 are listed on our Part Details page. You can also find images and similar parts to 322825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322825 fall under?
The 322825 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322825 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322825 you can contact the distributor directly for product support, shipping queries etc.
Is the 322825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322825 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 322825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322825 often in real-time on the comparison pages.
What if I can't find stock of 322825?
You can fill out our help required form which you can use to request a quote for 322825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.