Prices starting from US$0.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.54 |
340
|
Buy Now | |
Avnet America | US$0.44 |
2,630
|
Buy Now | |
Heilind Electronics | US$0.76 |
2,169
|
Buy Now | |
Farnell | US$0.53 |
1,266
|
Buy Now | |
Newark Electronics | US$0.59 |
1,166
|
Buy Now | |
element14 | US$0.53 |
1,166
|
Buy Now | |
Heilind Electronics Asia | US$0.76 |
506
|
Buy Now | |
RS Americas | US$0.53 |
-
|
Buy Now |
Weight per Piece | .721g |
---|---|
Splice Material | Copper |
Plating Material | Nickel |
Splice Features | Strap |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 300µin |
Contact Plating Material | Nickel |
Overall Length | 15.01mm, .591in |
Material Thickness | .79mm, .031in |
Barrel Inside Diameter | .061in, 1.55mm |
Outside Diameter | .141in, 3.58mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | Yes |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 343°C, 650°F |
Splice Terminal 16-22AWG 15.01mm 3.58mm Nickel Loose Piece | Avnet America |
SOLIS BUTT HR 22-16COM22-18MIL | Heilind Electronics |
TERMINAL, BUTT SPLICE, 22-16AWG | Farnell |
Terminal, Butt Splice, 22-16Awg Rohs Compliant: Yes |Amp Te Connectivity 322822 | Newark Electronics |
Strap butt splice, STRATO-THERM, 343°C | RS |
STRATO-THERM Strap Butt Wire Splice Connector, Nickel Plated 22 - 16 AWG | TE Connectivity 322822 | RS Americas |
Where can I find additional details, specifications and documents for a 322822?
Additional datasheets, footprints and schematics for 322822 are listed on our Part Details page. You can also find images and similar parts to 322822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322822 fall under?
The 322822 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322822 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322822 you can contact the distributor directly for product support, shipping queries etc.
Is the 322822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322822 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 322822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322822 often in real-time on the comparison pages.
What if I can't find stock of 322822?
You can fill out our help required form which you can use to request a quote for 322822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.