Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
2,027
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
14,201
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
14,201
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
14,201
in stock
|
Buy Now | |
Powell Electronics
from US$0.77
|
5,300
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
4,467
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,027
in stock
|
Buy Now | |
element14
from US$0.73
|
2,027
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.24g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Wire Size | 2050 – 5180CMA, 1.02 – 2.62mm², 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | .579in, 14.71mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-090 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL SOLIS FLAG R 16-14 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
SOLISTRAND Terminals & Splices | RS Americas |
Terminal, Ring Tongue, #10, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 14AWG | element14 |
Ring Tongue Terminal 14-16AWG 14.71mm 7.92mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322819?
Additional datasheets, footprints and schematics for 322819 are listed on our Part Details page. You can also find images and similar parts to 322819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322819 fall under?
The 322819 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322819 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322819 you can contact the distributor directly for product support, shipping queries etc.
Is the 322819 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322819 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 322819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322819 often in real-time on the comparison pages.
What if I can't find stock of 322819?
You can fill out our help required form which you can use to request a quote for 322819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.