Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
392
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
392
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
392
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
392
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | .663g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .48in, 12.19mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-084 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 649°F, 343°C |
Terminal,solis R Hr 16-14 6 |Amp Te Connectivity 322805 | Newark Electronics |
TERMINAL SOLIS R HR 16-14 6 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
16-14AWG 3.68mm Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Nickel Loose Piece | Avnet America |
Terminal, inal, Solis R Hr 16-14 6 | TE Connectivity 322805 | RS Americas |
Where can I find additional details, specifications and documents for a 322805?
Additional datasheets, footprints and schematics for 322805 are listed on our Part Details page. You can also find images and similar parts to 322805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322805 fall under?
The 322805 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322805 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322805 you can contact the distributor directly for product support, shipping queries etc.
Is the 322805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322805 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 322805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322805 often in real-time on the comparison pages.
What if I can't find stock of 322805?
You can fill out our help required form which you can use to request a quote for 322805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.