Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,320
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
1,010
in stock
|
Buy Now | |
element14
from US$0.59
|
1,003
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,001
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
300
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
41
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
41
in stock
|
Buy Now | |
TE Store
from US$0.81
|
36
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .463g |
---|---|
Plating Material | Nickel, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .574in, 14.58mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .197in, 5mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Barrel Inside Diameter | .061in, 1.549mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-084 |
Operating Temperature Range | 343°C, 649°F |
Ring terminal, STRATO-THERM, 343°C, M5 | RS |
STRATO-THERM Series Nickel Plated Crimp Ring Terminal, M5 Stud Size,22 to 16 AWG | TE Connectivity 322799 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
CRIMP TERMINAL, RING, 0.25-1.6XM5 | Farnell |
TE Connectivity - AMP Ring Terminal 1.42mm2 | Distrelec |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Nickel Loose Piece | Avnet America |
SOLIS R HR 22-16COM22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322799 | Internal Number: 322799 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 322799?
Additional datasheets, footprints and schematics for 322799 are listed on our Part Details page. You can also find images and similar parts to 322799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322799 fall under?
The 322799 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322799 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322799 you can contact the distributor directly for product support, shipping queries etc.
Is the 322799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322799 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for 322799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322799 often in real-time on the comparison pages.
What if I can't find stock of 322799?
You can fill out our help required form which you can use to request a quote for 322799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.