Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
6,320
in stock
|
Buy Now | |
Boersig
from US$0.42
|
11,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
9,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
8,462
in stock
|
Buy Now | |
element14
from US$0.40
|
7,962
in stock
|
Buy Now | |
Farnell
from US$0.41
|
7,962
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
2,261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,320
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
800
in stock
|
Buy Now | |
TE Store
from US$0.71
|
154
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .598g |
---|---|
Plating Material | Copper, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 14.58mm, .574in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-084 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
SOLIS R HR 22-16COM 22-18MIL 8 | Heilind Electronics |
Ring Tongue Terminal, Strato-Therm Series, 8, M4, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 322798 | Newark Electronics |
CRIMP TERMINAL, RING, 0.25-1.6XM4 | element14 |
Ring terminal, STRATO-THERM, 343°C, M4 | RS |
Tip: ring | Transfer Multisort Elektronik |
SOLIS R HR 22-16COM 22-18MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322798 | Internal Number: 322798 | TE Connectivity | TE Store |
SolistrandÔ Series 22-16 AWG 8 Stud Non-insulated Ring Tongue Crimp Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Nickel Loose Piece | Avnet America |
SOLIS STRATO-THERM TM, SOLIS R HR 22-16COM 22-18MIL 8 | TE Connectivity 322798 | RS Americas |
TE Connectivity SOLIS R HR 22-16COM 22-18MIL 8 Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 322798?
Additional datasheets, footprints and schematics for 322798 are listed on our Part Details page. You can also find images and similar parts to 322798 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322798 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322798 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322798 fall under?
The 322798 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322798 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322798 you can contact the distributor directly for product support, shipping queries etc.
Is the 322798 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322798 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 322798.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322798 often in real-time on the comparison pages.
What if I can't find stock of 322798?
You can fill out our help required form which you can use to request a quote for 322798 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.