Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,900
in stock
|
Buy Now | |
TE Store
from US$0.81
|
7,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,208
in stock
|
Buy Now | |
element14
from US$0.59
|
2,208
in stock
|
Buy Now | |
Farnell
from US$0.42
|
2,208
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
436
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
97
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .442g |
---|---|
Plating Material | Nickel, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .449in, 11.4mm |
Barrel Inside Diameter | 1.549mm, .061in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-084 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 649°F, 343°C |
SOLIS R HR 22-16COM 22-18MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322797 | Internal Number: 322797 | TE Connectivity | TE Store |
Ring terminal, STRATO-THERM, 343°C, M3. | RS |
Crimp Terminal, Ring, 0.25-1.6Xm3.5 | Newark Electronics |
CRIMP TERMINAL, RING, 0.25-1.6XM3.5 | element14 |
SOLIS R HR 22-16COM 22-18MIL 6 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Non-Insulated Ring Terminal, %236, 0.3 ... 1mm² | Distrelec |
SolistrandÔ Series 22-16 AWG 6 Stud Non-Insulated Ring Tongue Circular Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Nickel Loose Piece | Avnet America |
Ring terminal, STRATO-THERM, 343oC, M3.5 | TE Connectivity 322797 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 322797?
Additional datasheets, footprints and schematics for 322797 are listed on our Part Details page. You can also find images and similar parts to 322797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322797 fall under?
The 322797 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322797 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322797 you can contact the distributor directly for product support, shipping queries etc.
Is the 322797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322797 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 322797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322797 often in real-time on the comparison pages.
What if I can't find stock of 322797?
You can fill out our help required form which you can use to request a quote for 322797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.