Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.70
|
No stock
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .326 – 1.31mm² |
Overall Length | 11.4mm, .449in |
Stud Diameter | .093in, 2.36mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Solid/Stranded |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Stud Size | #2 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 343°C, 649°F |
Solis R Hr 22-16Com 22-18Mil 2 |Amp Te Connectivity 322795 | Newark Electronics |
Where can I find additional details, specifications and documents for a 322795?
Additional datasheets, footprints and schematics for 322795 are listed on our Part Details page. You can also find images and similar parts to 322795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322795 fall under?
The 322795 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322795 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322795 you can contact the distributor directly for product support, shipping queries etc.
Is the 322795 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322795 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 322795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322795 often in real-time on the comparison pages.
What if I can't find stock of 322795?
You can fill out our help required form which you can use to request a quote for 322795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.