Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402706162 |
Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.36 |
1,923
|
Buy Now | |
Heilind Electronics | US$0.46 |
33,503
|
Buy Now | |
TE Store | US$0.62 |
8,144
|
Buy Now | |
Heilind Electronics Asia | US$0.46 |
6,700
|
Buy Now | |
element14 | US$0.40 |
1,923
|
Buy Now | |
Newark Electronics | US$0.42 |
1,480
|
Buy Now | |
Rapid Electronics | US$0.45 |
212
|
Buy Now | |
Chip One Stop | US$0.60 |
212
|
Buy Now | |
Distrelec | US$0.37 |
212
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
RS Americas | US$0.51 |
-
|
Buy Now | |
Boersig | US$0.32 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .691g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Overall Length | 18.7mm, .737in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | SPADE-024 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PIDG SPDFLG 22-16COMM22-18MIL6 | Heilind Electronics |
PIDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 322777 | Internal Number: 322777 | Alias Number: 402706162 | TE Connectivity | TE Store |
CRIMP TERMINAL, FORK, #6, 16AWG, RED | Farnell |
Spade, Flanged, #6 Stud, Crimp, Red, 22-16Awg | Newark Electronics |
TE Connectivity - AMP PIDG SPDFLG 22-16COMM22-18MIL6 | Distrelec |
PIDGÔ Series 22-16 AWG Insulated Straight Closed Barrel Crimp Terminal | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 6.35mm Tin Loose Piece | Avnet America |
Terminal Spade Tongue, Flange, 22-16AWG, Straight Closed Barrel, PIDG Series | TE Connectivity 322777 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 322777?
Additional datasheets, footprints and schematics for 322777 are listed on our Part Details page. You can also find images and similar parts to 322777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322777 fall under?
The 322777 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322777 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322777 you can contact the distributor directly for product support, shipping queries etc.
Is the 322777 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322777 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Farnell and element14 have stock available or on a lead time for 322777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322777 often in real-time on the comparison pages.
What if I can't find stock of 322777?
You can fill out our help required form which you can use to request a quote for 322777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.