Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.13 |
No stock
|
Buy Now | |
TE Store | US$0.30 |
9,952
|
Buy Now | |
Rapid Electronics | US$0.20 |
4,651
|
Buy Now | |
Chip One Stop | US$0.15 |
4,651
|
Buy Now | |
Distrelec | US$0.17 |
4,651
|
Buy Now | |
Newark Electronics | US$0.15 |
-
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.14 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | .477g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .515in, 13.06mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
BUDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 322776 | Internal Number: 322776 | TE Connectivity | TE Store |
Terminals SPADE FLANGED 22-16 AWG | Rapid Electronics |
TE Connectivity - AMP BUDG SPDFLG 22-16COMM22-18MIL6 | Distrelec |
Terminals Spade Flanged 22-16 Awg |Amp Te Connectivity 322776 | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 13.06mm 6.35mm Tin Loose Piece | Avnet America |
Budg Spdflg 22-16Comm22-18Mil6 | TE Connectivity 322776 | RS Americas |
Where can I find additional details, specifications and documents for a 322776?
Additional datasheets, footprints and schematics for 322776 are listed on our Part Details page. You can also find images and similar parts to 322776 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322776 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322776 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322776 fall under?
The 322776 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322776 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322776 you can contact the distributor directly for product support, shipping queries etc.
Is the 322776 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322776 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 322776.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322776 often in real-time on the comparison pages.
What if I can't find stock of 322776?
You can fill out our help required form which you can use to request a quote for 322776 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.