Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,216
in stock
|
Buy Now | |
TE Store
from US$0.22
|
107,902
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
12,168
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
12,168
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
12,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,216
in stock
|
Buy Now | |
element14
from US$0.09
|
2,216
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Weight per Piece | .115g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Barrel Inside Diameter | .889mm, .035in |
Tongue Thickness | .79mm, .031in |
Overall Length | .419in, 10.64mm |
Wire Size | .12 – .4mm², 202 – 810CMA, 26 – 22AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Stud Size | #2, M2 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 322771 | Internal Number: 322771 | TE Connectivity | TE Store |
Terminals TERMINAL BUDG R 26-2 | Rapid Electronics |
TE Connectivity TERMINAL BUDG R 26-22 2 Terminals TERMIN | Distrelec |
Terminal, Ring Tongue, #2, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #2, CRIMP | element14 |
Ring Tongue Terminal 22-26AWG 10.64mm 3.56mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue Copper 26 to 22AWG Stud Sz. 2 Tin Non-Insulated | TE Connectivity 322771 | RS Americas |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud/Tab Size | #2 |
Where can I find additional details, specifications and documents for a 322771?
Additional datasheets, footprints and schematics for 322771 are listed on our Part Details page. You can also find images and similar parts to 322771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322771 fall under?
The 322771 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322771 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322771 you can contact the distributor directly for product support, shipping queries etc.
Is the 322771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322771 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 322771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322771 often in real-time on the comparison pages.
What if I can't find stock of 322771?
You can fill out our help required form which you can use to request a quote for 322771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.