Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 13.503g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 20.8mm, .819in |
Stud Diameter | 12.7mm, .5in |
Wire Size | 300000 – 380000CMA, 152 – 177mm², 5.5/0 – 6.2/0AWG |
Overall Length | 3.422in, 86.92mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Support Style | Non - Insulation Support |
Stud Size | 1/2, M12 |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals SOLISTRND RING 300-350MCM 1/2 | Rapid Electronics |
Ring Tongue Terminal 86.92mm 39.24mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322764?
Additional datasheets, footprints and schematics for 322764 are listed on our Part Details page. You can also find images and similar parts to 322764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322764 fall under?
The 322764 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322764 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322764 you can contact the distributor directly for product support, shipping queries etc.
Is the 322764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322764 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 322764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322764 often in real-time on the comparison pages.
What if I can't find stock of 322764?
You can fill out our help required form which you can use to request a quote for 322764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.