Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
3,850
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,057
in stock
|
Buy Now | |
element14
from US$0.87
|
598
in stock
|
Buy Now | |
Farnell
from US$0.82
|
598
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
554
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
554
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
554
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
102
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 1.169g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .265in, 6.73mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | 21.72mm, .855in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Shape Description | RING-084 |
Support Style | Insulation Support |
Operating Temperature Range | 649°F, 343°C |
N/I-RING 16-14 | TTI Europe |
Ring terminal, STRATO-THERM, 343°C, M6 | RS |
Terminal, Ring Tongue, 1/4", 14Awg | Newark Electronics |
CRIMP TERMINAL, RING, 1-2.6XM6, 340 | element14 |
Terminals N/I-RING 16-14 #1/4 6 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HR 16-14 1/4 Terminals | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Nickel Loose Piece | Avnet America |
STRATO-THERM Series Nickel Plated Crimp Ring Terminal, M6 Stud Size,16 to 14 AWG | TE Connectivity 322733 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 322733?
Additional datasheets, footprints and schematics for 322733 are listed on our Part Details page. You can also find images and similar parts to 322733 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322733 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322733 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322733 fall under?
The 322733 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322733 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322733 you can contact the distributor directly for product support, shipping queries etc.
Is the 322733 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322733 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 322733.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322733 often in real-time on the comparison pages.
What if I can't find stock of 322733?
You can fill out our help required form which you can use to request a quote for 322733 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.