Prices starting from US$4.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.30 |
121
|
Buy Now | |
TE Store | US$5.75 |
4,142
|
Buy Now | |
Rapid Electronics | US$8.73 |
103
|
Buy Now | |
Chip One Stop | US$7.53 |
94
|
Buy Now | |
Distrelec | US$7.40 |
94
|
Buy Now | |
Newark Electronics | US$4.65 |
-
|
Buy Now | |
Future Electronics | US$4.20 |
-
|
Buy Now | |
Avnet America | US$4.19 |
-
|
Buy Now | |
RS Americas | US$4.69 |
-
|
Buy Now | |
element14 | US$4.40 |
-
|
Buy Now | |
Boersig | US$6.11 |
-
|
Buy Now | |
Farnell | US$4.24 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 4.953g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Stud Diameter | 6.73mm, .265in |
Overall Length | 28.7mm, 1.13in |
Tongue Thickness | .79mm, .031in |
Wire Size | 6.64 – 10.54mm², 8AWG, 13100 – 20800CMA |
Barrel Inside Diameter | .18in, 4.572mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Shape Description | RING-091 |
Stud Size | M6, 1/4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.54 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.54 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 322727 | Internal Number: 322727 | TE Connectivity | TE Store |
Ring Terminal, 8AWG, Solistrand, 1/4 | RS |
Terminals N/I-RING 08 AWG #1/4 6+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.54mm2 | Distrelec |
Terminal, Ring Tongue, 1/4", 8Awg | Newark Electronics |
Solistrand 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 28.7mm 15.47mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 8 1/4 | TE Connectivity 322727 | RS Americas |
Where can I find additional details, specifications and documents for a 322727?
Additional datasheets, footprints and schematics for 322727 are listed on our Part Details page. You can also find images and similar parts to 322727 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322727 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322727 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322727 fall under?
The 322727 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322727 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322727 you can contact the distributor directly for product support, shipping queries etc.
Is the 322727 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322727 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 322727.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322727 often in real-time on the comparison pages.
What if I can't find stock of 322727?
You can fill out our help required form which you can use to request a quote for 322727 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.